Panduit Corp. Cable Ties and Zip Ties BT1.5I-M39

Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-19607-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-19607-ND
Cable Ties and Zip Ties 298-19607-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Tie; Cable Tie Material Panduit - 65H8716 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie; Cable Tie Material Panduit
65H8716
Cable Tie; Cable Tie Material Panduit 65H8716
Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Cable Tie Type:Intermediate; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-19607-ND 65H8716
Product Name Cable Ties and Zip Ties Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details