Panduit Corp. Cable Ties and Zip Ties BT1.5I-C

Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1064-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1064-ND
Cable Ties and Zip Ties 298-1064-ND
"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

"Standard, Locking Natural 1.50"" (38.10mm) 0.141"" (3.58mm) 40 lbs (18.14 kg)"

Buy Now Datasheet
Cable Ties - 2739993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2739993
Cable Ties 2739993
Panduit BT1.5I-C Cable Tie

Panduit BT1.5I-C Cable Tie

Supplier's Site
Cable Tie, Barb,nat,102X2.4Mm, Pk100; Cable Tie Material Panduit - 83T2350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Barb,nat,102X2.4Mm, Pk100; Cable Tie Material Panduit
83T2350
Cable Tie, Barb,nat,102X2.4Mm, Pk100; Cable Tie Material Panduit 83T2350
CABLE TIE, BARB,NAT,102X2.4MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

CABLE TIE, BARB,NAT,102X2.4MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:155mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:38mm; Minimum Loop Tensile Strength:40lb; Cable RoHS Compliant: Yes

Supplier's Site
CABLE TIE, DOME-TOP, NYLON 6.6; 6.1IN - 70043721 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, DOME-TOP, NYLON 6.6; 6.1IN
70043721
CABLE TIE, DOME-TOP, NYLON 6.6; 6.1IN 70043721
Dome-Top® Barb Ty Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Intermediate Cross Section DOME-TOP head features unique patented design with round, smooth edges. Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range High strength and low thread force Material: Nylon 6.6 Available in a variety of materials and colors to suit your application needs Miniature to standard cross sections feature a curved tip for easy threading and handling

Dome-Top® Barb Ty Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Intermediate Cross Section

  • DOME-TOP head features unique patented design with round, smooth edges.
  • Stainless steel barb provides consistent performance, reliability and infinite adjustability through entire bundle range
  • High strength and low thread force
  • Material: Nylon 6.6
  • Available in a variety of materials and colors to suit your application needs
  • Miniature to standard cross sections feature a curved tip for easy threading and handling
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-1064-ND 2739993 83T2350 70043721
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, Barb,nat,102X2.4Mm, Pk100; Cable Tie Material Panduit CABLE TIE, DOME-TOP, NYLON 6.6; 6.1IN
Color Natural White Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details