Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories BS201846EU

Description
Win Source Part Number: 975776-BS201846EU Category: Boxes, Enclosures, Racks>Rack Accessories Series: StructuredGround™ Features: 18.000" (457.20mm) Length Package: Bulk Accessory Type: Bonding Stud For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 07498311612,298-1421 9,BS201846EU-ND Base Product Number: BS201846
Request a Quote Datasheet
Description
Win Source Part Number: 975776-BS201846EU Category: Boxes, Enclosures, Racks>Rack Accessories Series: StructuredGround™ Features: 18.000" (457.20mm) Length Package: Bulk Accessory Type: Bonding Stud For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 07498311612,298-1421 9,BS201846EU-ND Base Product Number: BS201846
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - BS201846EU - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
BS201846EU
Boxes, Enclosures, Racks - Rack Accessories BS201846EU
Win Source Part Number: 975776-BS201846EU Category: Boxes, Enclosures, Racks>Rack Accessories Series: StructuredGround™ Features: 18.000" (457.20mm) Length Package: Bulk Accessory Type: Bonding Stud For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7413.00.5000 Mfr: Panduit Corp Other Names: 07498311612,298-1421 9,BS201846EU-ND Base Product Number: BS201846

Win Source Part Number: 975776-BS201846EU
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: StructuredGround™
Features: 18.000" (457.20mm) Length
Package: Bulk
Accessory Type: Bonding Stud
For Use With/Related Products: Cabinet Racks
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7413.00.5000
Mfr: Panduit Corp
Other Names: 07498311612,298-14219,BS201846EU-ND
Base Product Number: BS201846

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number BS201846EU
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001115 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.13 inch (105 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details