Panduit Corp. Braided Bonding Strap, M8, 12; Connector Type A Panduit BS101245U

Description
BRAIDED BONDING STRAP, M8, 12"; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:BS Series RoHS Compliant: Yes
Description
BRAIDED BONDING STRAP, M8, 12"; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:BS Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Braided Bonding Strap, M8, 12; Connector Type A Panduit - 71P9144 - Newark, An Avnet Company
Chicago, IL, United States
Braided Bonding Strap, M8, 12; Connector Type A Panduit
71P9144
Braided Bonding Strap, M8, 12; Connector Type A Panduit 71P9144
BRAIDED BONDING STRAP, M8, 12"; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:BS Series RoHS Compliant: Yes

BRAIDED BONDING STRAP, M8, 12"; Connector Type A:Stud; Connector Type B:Stud; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:BS Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71P9144
Product Name Braided Bonding Strap, M8, 12; Connector Type A Panduit
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 150mm, no Latches - G125-MC12005L0-0150F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Power, Line Cables and Extension Cords - 189-412007-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
Connector Type NEMA 5-15P
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details