Panduit Corp. Cable Ties BC2S-S10-C

Description
Panduit BC2S-S10-C Cable Tie
Request a Quote Datasheet
Description
Panduit BC2S-S10-C Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2739989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2739989
Cable Ties 2739989
Panduit BC2S-S10-C Cable Tie

Panduit BC2S-S10-C Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 298-13504-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13504-ND
Cable Ties and Zip Ties 298-13504-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 8.5IN - 70043707 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 8.5IN
70043707
CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 8.5IN 70043707
Dome-Top® Barb Ty Clamp Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range. Standard Cross Section Used to secure a bundle of wires to another surface such as a control panel, wall or ceiling The design allows for bundling before or after screwing clamp in place Available in Miniature, Intermediate, Standard and Light-Heavy cross section Bundle diameters up to 4.00" (102mm)

Dome-Top® Barb Ty Clamp Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
The DOME-TOP Barb Ty Cable Ties are approved for the demanding MRO and Construction requirements as typified for the Oil and Gas Markets. The stainless steel barb provides consistent performance and reliability while the patented design head features smooth, round edges. The DOME-TOP Barb Ty ties allow for infinite adjustability for tight bundles throughout the entire bundle range.
Standard Cross Section

  • Used to secure a bundle of wires to another surface such as a control panel, wall or ceiling
  • The design allows for bundling before or after screwing clamp in place
  • Available in Miniature, Intermediate, Standard and Light-Heavy cross section
  • Bundle diameters up to 4.00" (102mm)
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 2739989 298-13504-ND 70043707
Product Name Cable Ties Cable Ties and Zip Ties CABLE TIE, BARB TY, NYLON 6.6, DOME-TOP; 8.5IN
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details