"Marker Strap/Flag Tie Natural 2.00"" (50.80mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
CABLE TIE, MARKER FLAG, 8IN L, NYLON, NATURAL, 50LB, PK500; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Wire Markers and Cable Markers |
| Product Number | 298-12135-ND | 65H8773 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, Marker Flag, 8In L, Nylon, Natural, 50Lb, Pk500; Cable Tie Material Panduit |
| Color | Natural |