"Cable Clip, J-Type Gray Adhesive 0.250"" (6.35mm)"
CORD CLIP, ADH., .25" (6.4MM) BUNDLE, GR
CORD CLIP, ADHESIVE BACKED, PK100; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:5.8mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-12124-ND | AJC25-A-C | 70044489 | 96K6341 | 94F1496 |
| Product Name | Cable Supports and Fasteners | CORD CLIP, ADH., .25" (6.4MM) BUNDLE, GR | J CLIP; .25IN MAX BUNDLE DIAMETER | Cord Clip, Adhesive Backed, Pk100; Cable Clamp / Clip Type Panduit | Cable Fastener; Cable Clamp / Clip Type Panduit |
| Type | J Style Clip | Adhesive Mount Clip |