Panduit Corp. Cable Supports and Fasteners ACC62-AT-D0

Description
"Cable Clip, C-Type Black Adhesive 0.620"" (15.75mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Black Adhesive 0.620"" (15.75mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - ACC62-AT-D0-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
ACC62-AT-D0-ND
Cable Supports and Fasteners ACC62-AT-D0-ND
"Cable Clip, C-Type Black Adhesive 0.620"" (15.75mm)"

"Cable Clip, C-Type Black Adhesive 0.620"" (15.75mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, 15.7Mm, Black; Cable Clamp / Clip Type Panduit - 61AC6250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 15.7Mm, Black; Cable Clamp / Clip Type Panduit
61AC6250
Cable Clamp, Nylon 6.6, 15.7Mm, Black; Cable Clamp / Clip Type Panduit 61AC6250
CABLE CLAMP, NYLON 6.6, 15.7MM, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.4mm; RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 15.7MM, BLACK; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:15.7mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:31.4mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number ACC62-AT-D0-ND 61AC6250
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, 15.7Mm, Black; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Cable Clamp - 8130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers