Panduit Corp. Cable Tie Mount; Mount Fixing Type Panduit ABMT-S6-C20

Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:27.9mm; Height:8.6mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:27.9mm; Height:8.6mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount; Mount Fixing Type Panduit - 35H6733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
35H6733
Cable Tie Mount; Mount Fixing Type Panduit 35H6733
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:27.9mm; Height:8.6mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:27.9mm; Width:27.9mm; Height:8.6mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Ties - Holders and Mountings - ABMT-S6-C20 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
ABMT-S6-C20
Cable Ties - Holders and Mountings ABMT-S6-C20
CABLE TIE HLDR DUAL SCREW #6 BLK

CABLE TIE HLDR DUAL SCREW #6 BLK

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 35H6733 ABMT-S6-C20
Product Name Cable Tie Mount; Mount Fixing Type Panduit Cable Ties - Holders and Mountings
Length 1.1 inch (27.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-204 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details