Panduit Corp. CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH ABMS-A-D

Description
CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH
Request a Quote
Description
CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, ADH., 1.1
Wilmington, MA, United States
CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH
ABMS-A-D
CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH ABMS-A-D
CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH

CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Ties
Product Number ABMS-A-D
Product Name CABLE TIE MOUNT, ADH., 1.1"X1.1" (27.9MM x 27.9MM),WH
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details