Panduit Corp. CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM ABM3H-A-T

Description
CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM
Request a Quote
Description
CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, ADH., 1.5
Wilmington, MA, United States
CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM
ABM3H-A-T
CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM ABM3H-A-T
CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM

CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 84F1819 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
84F1819
Cable Tie Mount; Mount Fixing Type Panduit 84F1819
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:38.1mm; Width:38.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:38.1mm; Width:38.1mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number ABM3H-A-T 84F1819
Product Name CABLE TIE MOUNT, ADH., 1.5"X1.5" (38.1MM Cable Tie Mount; Mount Fixing Type Panduit
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details