Panduit Corp. Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH ABM2S-A-D

Description
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH
Request a Quote
Description
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Adh., 1
Wilmington, MA, United States
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH
ABM2S-A-D
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH ABM2S-A-D
Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH

Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 89F2510 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
89F2510
Cable Tie Mount; Mount Fixing Type Panduit 89F2510
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:ABS (Acrylonitrile Butadiene Styrene); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:ABS (Acrylonitrile Butadiene Styrene); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number ABM2S-A-D 89F2510
Product Name Cable Tie Mount, Adh., 1"x1" (25.4mm x 25.4mm), WH Cable Tie Mount; Mount Fixing Type Panduit
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details