Panduit Corp. CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M ABM1M-AT-M

Description
CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M
Request a Quote
Description
CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, HI TMP. ADH., .50
Wilmington, MA, United States
CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M
ABM1M-AT-M
CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M ABM1M-AT-M
CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M

CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 83F7257 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
83F7257
Cable Tie Mount; Mount Fixing Type Panduit 83F7257
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number ABM1M-AT-M 83F7257
Product Name CABLE TIE MOUNT, HI TMP. ADH., .50"X.50" (12.7MM x 12.M Cable Tie Mount; Mount Fixing Type Panduit
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details