Panduit Corp. CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH ABM1M-A-M

Description
CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH
Request a Quote Datasheet
Description
CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, ADH., .50
Wilmington, MA, United States
CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH
ABM1M-A-M
CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH ABM1M-A-M
CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH

CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH

Buy Now
Cable Ties - Holders and Mountings - ABM1M-A-M - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
ABM1M-A-M
Cable Ties - Holders and Mountings ABM1M-A-M
CABLE TIE HLDR QUAD ADH 4=QTY4

CABLE TIE HLDR QUAD ADH 4=QTY4

Supplier's Site Datasheet
Cable Tie Mount; Mount Fixing Type Panduit - 89F2509 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
89F2509
Cable Tie Mount; Mount Fixing Type Panduit 89F2509
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:12.7mm; Width:12.7mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number ABM1M-A-M ABM1M-A-M 89F2509
Product Name CABLE TIE MOUNT, ADH., .50"X.50" (12.7MM) WH Cable Ties - Holders and Mountings Cable Tie Mount; Mount Fixing Type Panduit
Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details