Panduit Corp. Cable Tie Mount, Adh., (28.5 1.12"x1.12" ABM112-A-C

Description
Cable Tie Mount, Adh., (28.5 1.12"x1.12"
Request a Quote Datasheet
Description
Cable Tie Mount, Adh., (28.5 1.12"x1.12"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mount, Adh., (28.5 1.12
Wilmington, MA, United States
Cable Tie Mount, Adh., (28.5 1.12"x1.12"
ABM112-A-C
Cable Tie Mount, Adh., (28.5 1.12"x1.12" ABM112-A-C
Cable Tie Mount, Adh., (28.5 1.12"x1.12"

Cable Tie Mount, Adh., (28.5 1.12"x1.12"

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 94B4057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
94B4057
Cable Tie Mount; Mount Fixing Type Panduit 94B4057
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.45mm; Width:28.45mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:28.45mm; Width:28.45mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number ABM112-A-C 94B4057
Product Name Cable Tie Mount, Adh., (28.5 1.12"x1.12" Cable Tie Mount; Mount Fixing Type Panduit
Length 1.12 inch (28.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details