Panduit Corp. 4-Way Cable Tie Mount; Mount Fixing Type Panduit ABM100-AT-D

Description
4-Way Cable Tie Mount; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Description
4-Way Cable Tie Mount; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4-Way Cable Tie Mount; Mount Fixing Type Panduit - 65H8599 - Newark, An Avnet Company
Chicago, IL, United States
4-Way Cable Tie Mount; Mount Fixing Type Panduit
65H8599
4-Way Cable Tie Mount; Mount Fixing Type Panduit 65H8599
4-Way Cable Tie Mount; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

4-Way Cable Tie Mount; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 65H8599
Product Name 4-Way Cable Tie Mount; Mount Fixing Type Panduit
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details