CABLE TIE MOUNT AND SPACER; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 01C5452 |
| Product Name | Cable Tie Mount And Spacer; Mount Fixing Type Panduit |
| Length | 1 inch (25.4 mm) |