Panduit Corp. CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2 ABM100-A-D

Description
CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2
Request a Quote
Description
CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE TIE MOUNT, ADH., 1
Wilmington, MA, United States
CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2
ABM100-A-D
CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2 ABM100-A-D
CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2

CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2

Buy Now
Cable Tie Mount; Mount Fixing Type Panduit - 95F5097 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95F5097
Cable Tie Mount; Mount Fixing Type Panduit 95F5097
CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Adhesive; Mounting Hole Dia:-; Mount Colour:White; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:25.4mm; Width:25.4mm; Height:-; Product Range:-; Accessory Type:Cable Tie Mount; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number ABM100-A-D 95F5097
Product Name CABLE TIE MOUNT, ADH., 1"X1" (25.4MM X 2 Cable Tie Mount; Mount Fixing Type Panduit
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details