Panduit Corp. BATTERY CBL LUG 6 AWG, 5/16 STUD A6-56R-C

Description
BATTERY CBL LUG 6 AWG, 5/16 STUD
Request a Quote Datasheet
Description
BATTERY CBL LUG 6 AWG, 5/16 STUD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BATTERY CBL LUG 6 AWG, 5/16 STUD - A6-56R-C - Heilind Electronics, Inc.
Wilmington, MA, United States
BATTERY CBL LUG 6 AWG, 5/16 STUD
A6-56R-C
BATTERY CBL LUG 6 AWG, 5/16 STUD A6-56R-C
BATTERY CBL LUG 6 AWG, 5/16 STUD

BATTERY CBL LUG 6 AWG, 5/16 STUD

Buy Now
Terminals - Ring Connectors - 298-20567-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-20567-ND
Terminals - Ring Connectors 298-20567-ND
BATTERY CABLE LUG, 6 AWG, 5/16"

BATTERY CABLE LUG, 6 AWG, 5/16"

Buy Now Datasheet
Terminal, Compression Lug, M8, 6Awg; Product Range Panduit - 51AH4523 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 6Awg; Product Range Panduit
51AH4523
Terminal, Compression Lug, M8, 6Awg; Product Range Panduit 51AH4523
TERMINAL, COMPRESSION LUG, M8, 6AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 6AWG; Product Range:Pan Lug Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number A6-56R-C 298-20567-ND 51AH4523
Product Name BATTERY CBL LUG 6 AWG, 5/16 STUD Terminals - Ring Connectors Terminal, Compression Lug, M8, 6Awg; Product Range Panduit
Terminal Type Wire Lug Ring Terminal; Circular Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details