Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1119460-XP0121000L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini5-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 160 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
TRANS 2NPN PREBIAS 0.15W SMINI5
TRANS PREBIAS DUAL NPN SMINI5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1119460-XP0121000L | XP0121000L | 590-XP0121000L |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XP0121000L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PREBIAS DUAL NPN SMINI5 |
| Polarity | NPN; 2 NPN - Pre-Biased (Dual) | NPN |