Manufacturer: Panasonic Electronic Components
Win Source Part Number: 214570-XN4608-(TX)
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 130MHz
Transistor Polarity: NPN, PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: MINI6-G1
Maximum Current Collector: 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 10V
Max Vce (sat): 300mV @ 10mA, 100mA / 300mV @ 8mA, 400mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 160 @ 2mA, 10V / 100 @ 500mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Logic Level Translators |
| Product Number | 214570-XN4608-(TX) |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - XN4608-(TX) |
| Operating Temperature | 150 C (302 F) |