Panasonic OEM Parts - OEM Parts (T - Z) - XN4601-(TX) XN4601-(TX)

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105881-XN4601-(TX) Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XN4601-(TX)XN4601-TX ; XN4601TX; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105881-XN4601-(TX) Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XN4601-(TX)XN4601-TX ; XN4601TX; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XN4601-(TX) - 1105881-XN4601-(TX) - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XN4601-(TX)
1105881-XN4601-(TX)
OEM Parts - OEM Parts (T - Z) - XN4601-(TX) 1105881-XN4601-(TX)
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105881-XN4601-(TX) Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): XN4601-(TX)XN4601-TX ; XN4601TX; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105881-XN4601-(TX)
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XN4601-(TX)XN4601-TX; XN4601TX;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 1105881-XN4601-(TX)
Product Name OEM Parts - OEM Parts (T - Z) - XN4601-(TX)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - FXLA108BQX - Lingto Electronic Limited
Specs
Logic Family TTL; CMOS
Translation Both
Features Auto-direction Sensing
View Details
SN10KHT5541 Octal ECL-to-TTL Translator With 3-State Outputs - SN10KHT5541DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type PDIP,SOIC
Propagation Delay 6.2 ns
View Details
5 suppliers
Translators, Level Shifters - 1727-6369-2-ND - DigiKey
Specs
Package Type SOIC; "24-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers