Panasonic TRANSISTORS - Transistors - FETs, MOSFETs - RF - XN0NE9200L XN0NE9200L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036639-XN0NE9200L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: Mini5-G1 Dimension: SC-74A, SOT-753 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 450 mOhm @ 800mA, 4V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036639-XN0NE9200L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: Mini5-G1 Dimension: SC-74A, SOT-753 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 450 mOhm @ 800mA, 4V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XN0NE9200L - 036639-XN0NE9200L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XN0NE9200L
036639-XN0NE9200L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - XN0NE9200L 036639-XN0NE9200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 036639-XN0NE9200L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 600mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: Mini5-G1 Dimension: SC-74A, SOT-753 Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1.3V @ 1mA Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 450 mOhm @ 800mA, 4V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 036639-XN0NE9200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 600mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: Mini5-G1
Dimension: SC-74A, SOT-753
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 1.3V @ 1mA
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 450 mOhm @ 800mA, 4V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 1.2A MOSFET Transistor
278-XN0NE9200L
12V 1.2A MOSFET Transistor 278-XN0NE9200L
MOSFET P-CH 12V 1.2A MINI5-G1 Product overview: XN0NE9200L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XN0NE9200L can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 1.2A MINI5-G1 Product overview: XN0NE9200L from Panasonic is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-XN0NE9200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XN0NE9200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XN0NE9200L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XN0NE9200L
MOSFET P-CH 12V 1.2A MINI5-G1

MOSFET P-CH 12V 1.2A MINI5-G1

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 036639-XN0NE9200L 278-XN0NE9200L XN0NE9200L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - XN0NE9200L 12V 1.2A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel
V(BR)DSS 12 volts
PD 600 milliwatts 600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
FET, MOSFET Arrays - AUIRF7343Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers