Panasonic 0.3W Bipolar Transistor XN04A8800L

Description
TRANS PNP PREBIAS/NPN 0.3W MINI6 Product overview: XN04A8800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN04A8800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP PREBIAS/NPN 0.3W MINI6 Product overview: XN04A8800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN04A8800L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.3W Bipolar Transistor
293-XN04A8800L
0.3W Bipolar Transistor 293-XN04A8800L
TRANS PNP PREBIAS/NPN 0.3W MINI6 Product overview: XN04A8800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN04A8800L can be used for catalog matching and distributor lookup.

TRANS PNP PREBIAS/NPN 0.3W MINI6 Product overview: XN04A8800L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.3W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-XN04A8800L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN04A8800L - 100156-XN04A8800L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN04A8800L
100156-XN04A8800L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN04A8800L 100156-XN04A8800L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 100156-XN04A8800L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz, 80MHz Transistor Polarity: 1 PNP Pre-Biased, 1 NPN Resistor - Emitter Base (R2) (Ohms): 4.7k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: MINI6-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA / 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 500nA, 100μA Typical Gain (hFE) (Min): 20 @ 5mA, 10V / 150 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 100156-XN04A8800L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz, 80MHz
Transistor Polarity: 1 PNP Pre-Biased, 1 NPN
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: MINI6-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA / 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 500nA, 100μA
Typical Gain (hFE) (Min): 20 @ 5mA, 10V / 150 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN04A8800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN04A8800L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN04A8800L
TRANS PNP PREBIAS/NPN 0.3W MINI6

TRANS PNP PREBIAS/NPN 0.3W MINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-XN04A8800L 100156-XN04A8800L XN04A8800L
Product Name 0.3W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - XN04A8800L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; MINI6-G1
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2441941 - RS Components, Ltd.
Specs
Package Type X1-DFN1006-3
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-25QBH-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45V 0.5A Bipolar Transistor - 276-BC817-40W E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers