Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays XN0187200L

Description
Win Source Part Number: 971135-XN0187200L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 100mA Rds On (Max) @ Id, Vgs: 50Ohm @ 20mA, 5V Vgs(th) (Max) @ Id: 3.5V @ 100µA Power - Max: 300mW Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G1 Input Capacitance (Ciss) (Max) @ Vds: 15pF @ 5V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XN0187200LDKR,XN0187 200LCT,XN0187200LTR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971135-XN0187200L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 100mA Rds On (Max) @ Id, Vgs: 50Ohm @ 20mA, 5V Vgs(th) (Max) @ Id: 3.5V @ 100µA Power - Max: 300mW Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G1 Input Capacitance (Ciss) (Max) @ Vds: 15pF @ 5V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XN0187200LDKR,XN0187 200LCT,XN0187200LTR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 971135-XN0187200L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
971135-XN0187200L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 971135-XN0187200L
Win Source Part Number: 971135-XN0187200L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 50V Current - Continuous Drain (Id) @ 25°C: 100mA Rds On (Max) @ Id, Vgs: 50Ohm @ 20mA, 5V Vgs(th) (Max) @ Id: 3.5V @ 100µA Power - Max: 300mW Package / Case: SC-74A, SOT-753 Supplier Device Package: Mini5-G1 Input Capacitance (Ciss) (Max) @ Vds: 15pF @ 5V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Panasonic Electronic Components Other Names: XN0187200LDKR,XN0187 200LCT,XN0187200LTR Product Status: Obsolete

Win Source Part Number: 971135-XN0187200L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 50V
Current - Continuous Drain (Id) @ 25°C: 100mA
Rds On (Max) @ Id, Vgs: 50Ohm @ 20mA, 5V
Vgs(th) (Max) @ Id: 3.5V @ 100µA
Power - Max: 300mW
Package / Case: SC-74A, SOT-753
Supplier Device Package: Mini5-G1
Input Capacitance (Ciss) (Max) @ Vds: 15pF @ 5V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Panasonic Electronic Components
Other Names: XN0187200LDKR,XN0187200LCT,XN0187200LTR
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - XN0187200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
XN0187200L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs XN0187200L
MOSFET 2N-CH 50V 0.1A MINI5-G1

MOSFET 2N-CH 50V 0.1A MINI5-G1

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 971135-XN0187200L XN0187200L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4115-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details