Panasonic TRANSISTORS - Transistors (BJT) - Arrays - XN0140100L XN0140100L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119442-XN0140100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: Mini5-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119442-XN0140100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: Mini5-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - XN0140100L - 1119442-XN0140100L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - XN0140100L
1119442-XN0140100L
TRANSISTORS - Transistors (BJT) - Arrays - XN0140100L 1119442-XN0140100L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1119442-XN0140100L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 80MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: Mini5-G1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 160 @ 2mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1119442-XN0140100L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 80MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: Mini5-G1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 160 @ 2mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - XN0140100L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
XN0140100L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) XN0140100L
TRANS 2PNP 50V 0.1A MINI5

TRANS 2PNP 50V 0.1A MINI5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors
Product Number 1119442-XN0140100L XN0140100L
Product Name TRANSISTORS - Transistors (BJT) - Arrays - XN0140100L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; 2 PNP (Dual)
Unlock Full Specs
to access all available technical data