Panasonic Audio Products - Microphones WM-E15BT

Description
MIC COND ANLG OMNI -45DB 0.236D
Description
MIC COND ANLG OMNI -45DB 0.236D

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - WM-E15BT - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
WM-E15BT
Audio Products - Microphones WM-E15BT
MIC COND ANLG OMNI -45DB 0.236D

MIC COND ANLG OMNI -45DB 0.236D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number WM-E15BT
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Wall Stations - Vocia VAM-1 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Agency Approval CE marked and RoHS compliant
Application Paging
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers