Panasonic Audio Products - Microphones WM-64C

Description
MIC COND ANLG OMNI -45DB 0.236D
Description
MIC COND ANLG OMNI -45DB 0.236D

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - WM-64C - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Microphones
WM-64C
Audio Products - Microphones WM-64C
MIC COND ANLG OMNI -45DB 0.236D

MIC COND ANLG OMNI -45DB 0.236D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number WM-64C
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 2603-CM04M-10P40-BA-2-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 10 mV/Pa (68946 mV/psi)
SN Ratio 60 dB
View Details
Dynamic Instrument Microphone - f6 Dynamic Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 1.2 mV/Pa (8274 mV/psi)
View Details