Panasonic Audio Products - Microphones WM-52BM

Description
MIC COND ANLG OMNI -44DB 0.382D
Description
MIC COND ANLG OMNI -44DB 0.382D

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Audio Products - Microphones
WM-52BM
Audio Products - Microphones WM-52BM
MIC COND ANLG OMNI -44DB 0.382D

MIC COND ANLG OMNI -44DB 0.382D

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Audio Microphones
Product Number WM-52BM
Product Name Audio Products - Microphones
Impedance 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers