Panasonic RF Generator VP8122B

Description
The VP8122B is a 280 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0-280 MHz Low FM modulation distortion, low spurious, high purity source for all basic performance tests Covers wide range from LW to VHF Supports hi-fi receiver tests with low –60 dBc spurious and 90 dB or more S/N ratio FM/AM high purity signals: Low FM (0.01% or less) and AM (0.1% or less) modulation distortion with –60 dBc non-harmonic spurious for testing hi-fi receivers. Residual distortion of better than 90 dB (FM) and 65 dB (AM). High 2 V output: High output from –133 to +19 dBm (50 ½). 0.1 dB attenuator setting resolution for all ranges. Results can be celected in 7 units. Built-in output level sweep function Frequency range of 0.01 to 280 MHz covers LW, AM, FM and VHF TV bands to allow testing of anything from hi-fi tuners, car audio and pagers to communications equipment 8-digit high resolution setting: 20 Hz (140.00002 to 280.00000 MHz) and 10 Hz (below 140 MHz). Frequency sweep function provided as standard High-speed frequency settling, GP-IB interface Flexible memory and interfaces
Datasheet
Description
The VP8122B is a 280 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0-280 MHz Low FM modulation distortion, low spurious, high purity source for all basic performance tests Covers wide range from LW to VHF Supports hi-fi receiver tests with low –60 dBc spurious and 90 dB or more S/N ratio FM/AM high purity signals: Low FM (0.01% or less) and AM (0.1% or less) modulation distortion with –60 dBc non-harmonic spurious for testing hi-fi receivers. Residual distortion of better than 90 dB (FM) and 65 dB (AM). High 2 V output: High output from –133 to +19 dBm (50 ½). 0.1 dB attenuator setting resolution for all ranges. Results can be celected in 7 units. Built-in output level sweep function Frequency range of 0.01 to 280 MHz covers LW, AM, FM and VHF TV bands to allow testing of anything from hi-fi tuners, car audio and pagers to communications equipment 8-digit high resolution setting: 20 Hz (140.00002 to 280.00000 MHz) and 10 Hz (below 140 MHz). Frequency sweep function provided as standard High-speed frequency settling, GP-IB interface Flexible memory and interfaces
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator VP8122B
The VP8122B is a 280 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: Frequency Range: 0-280 MHz Low FM modulation distortion, low spurious, high purity source for all basic performance tests Covers wide range from LW to VHF Supports hi-fi receiver tests with low –60 dBc spurious and 90 dB or more S/N ratio FM/AM high purity signals: Low FM (0.01% or less) and AM (0.1% or less) modulation distortion with –60 dBc non-harmonic spurious for testing hi-fi receivers. Residual distortion of better than 90 dB (FM) and 65 dB (AM). High 2 V output: High output from –133 to +19 dBm (50 ½). 0.1 dB attenuator setting resolution for all ranges. Results can be celected in 7 units. Built-in output level sweep function Frequency range of 0.01 to 280 MHz covers LW, AM, FM and VHF TV bands to allow testing of anything from hi-fi tuners, car audio and pagers to communications equipment 8-digit high resolution setting: 20 Hz (140.00002 to 280.00000 MHz) and 10 Hz (below 140 MHz). Frequency sweep function provided as standard High-speed frequency settling, GP-IB interface Flexible memory and interfaces

The VP8122B is a 280 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • Frequency Range: 0-280 MHz
  • Low FM modulation distortion, low spurious, high purity source for all basic performance tests
  • Covers wide range from LW to VHF
  • Supports hi-fi receiver tests with low –60 dBc spurious and 90 dB or more S/N ratio
  • FM/AM high purity signals: Low FM (0.01% or less) and AM (0.1% or less) modulation distortion with –60 dBc non-harmonic spurious for testing hi-fi receivers.
  • Residual distortion of better than 90 dB (FM) and 65 dB (AM).
  • High 2 V output: High output from –133 to +19 dBm (50 ½).
  • 0.1 dB attenuator setting resolution for all ranges.
  • Results can be celected in 7 units.
  • Built-in output level sweep function
  • Frequency range of 0.01 to 280 MHz covers LW, AM, FM and VHF TV bands to allow testing of anything from hi-fi tuners, car audio and pagers to communications equipment
  • 8-digit high resolution setting: 20 Hz (140.00002 to 280.00000 MHz) and 10 Hz (below 140 MHz).
  • Frequency sweep function provided as standard
  • High-speed frequency settling, GP-IB interface
  • Flexible memory and interfaces
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number VP8122B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

10MHz to 6GHz Low Phase Noise Signal Generator Module - MSG10M6G - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse
Form Factor Other Form Factor
View Details
JH1302 Series Synchronous Signal Source -  - kTB Solutions
Specs
Generator Type Signal
View Details
Arbitrary Waveform Generators - 1236459 - RS Components, Ltd.
Specs
User Interface Usb device, usb host
Display Video
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details