Panasonic RF Generator VP-8174A

Description
The VP-8174A is a 110 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: RF Frequency Range: 0.1 to 110 MHz Resolution: 100 Hz Accuracy: ±(5x10-5 + 1 count) The VP-8174A is a standard signal generator which generates CW, AM and FM signals in the frequency range of 100 kHz to 100 MHz. It also has a built-in stereo modulator based on the FM stereo broadcasting system.
Description
The VP-8174A is a 110 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: RF Frequency Range: 0.1 to 110 MHz Resolution: 100 Hz Accuracy: ±(5x10-5 + 1 count) The VP-8174A is a standard signal generator which generates CW, AM and FM signals in the frequency range of 100 kHz to 100 MHz. It also has a built-in stereo modulator based on the FM stereo broadcasting system.

Suppliers

Company
Product
Description
Supplier Links
RF Generator VP-8174A
The VP-8174A is a 110 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: RF Frequency Range: 0.1 to 110 MHz Resolution: 100 Hz Accuracy: ±(5x10-5 + 1 count) The VP-8174A is a standard signal generator which generates CW, AM and FM signals in the frequency range of 100 kHz to 100 MHz. It also has a built-in stereo modulator based on the FM stereo broadcasting system.

The VP-8174A is a 110 MHz RF Generator from Panasonic. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • RF Frequency Range: 0.1 to 110 MHz
  • Resolution: 100 Hz
  • Accuracy: ±(5x10-5 + 1 count)

The VP-8174A is a standard signal generator which generates CW, AM and FM signals in the frequency range of 100 kHz to 100 MHz. It also has a built-in stereo modulator based on the FM stereo broadcasting system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number VP-8174A
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Signal Generator Function - SDG-6000X-IQ - Transcat, Inc.
Specs
Device Type Generator
Generator Type Function; Signal
View Details
40GHz RF Analog Signal Generator - CAMS9K40G - Corech Microwave
Specs
Device Type Generator
Generator Type Signal
Form Factor Portable
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details