Panasonic Batteries Rechargeable (Secondary) VL-2020/HFN

Description
Coin, 20.0mm 3V Lithium Battery Rechargeable (Secondary) 20mAh
Request a Quote Datasheet
Description
Coin, 20.0mm 3V Lithium Battery Rechargeable (Secondary) 20mAh
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - 11-VL-2020/HFN-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
11-VL-2020/HFN-ND
Batteries Rechargeable (Secondary) 11-VL-2020/HFN-ND
Coin, 20.0mm 3V Lithium Battery Rechargeable (Secondary) 20mAh

Coin, 20.0mm 3V Lithium Battery Rechargeable (Secondary) 20mAh

Buy Now Datasheet
3V Battery Rechargeable - 91-VL-2020/HFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V Battery Rechargeable
91-VL-2020/HFN
3V Battery Rechargeable 91-VL-2020/HFN
3V 20mAh Secondary Lithium Battery, 2020 Size, PC Pin Product overview: VL-2020/HFN from Panasonic is a Battery Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Rechargeable, Batteries Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 91-VL-2020/HFN can be used for catalog matching and distributor lookup.

3V 20mAh Secondary Lithium Battery, 2020 Size, PC Pin Product overview: VL-2020/HFN from Panasonic is a Battery Rechargeable for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include Battery Rechargeable, Batteries Rechargeable, electronic component, datasheet, replacement part, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 91-VL-2020/HFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Batteries Rechargeable (Secondary) - VL-2020/HFN - 852169-VL-2020/HFN - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - VL-2020/HFN
852169-VL-2020/HFN
Batteries Rechargeable (Secondary) - VL-2020/HFN 852169-VL-2020/HFN
Manufacturer: Panasonic Win Source Part Number: 852169-VL-2020/HFN Series: VL2020 Features: 3 V Battery Rechargeable (Secondary) Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8507.60.0020 Other Part Number: VL2020HFN, VL2020-1HFE, Q2959544, VL2020-1HF, P081, 2266-VL-2020/HFN

Manufacturer: Panasonic
Win Source Part Number: 852169-VL-2020/HFN
Series: VL2020
Features: 3 V Battery Rechargeable (Secondary)
Package: Bulk
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8507.60.0020
Other Part Number: VL2020HFN, VL2020-1HFE, Q2959544, VL2020-1HF, P081, 2266-VL-2020/HFN

Buy Now Datasheet
Battery - 101119820 - Radwell International
Willingboro, NJ, United States
Battery
101119820
Battery 101119820
COIN CELL BATTERY, 3 VDC, 20 MAH, RECHGEABLE, 20 MM, 2 PIN, HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY

COIN CELL BATTERY, 3 VDC, 20 MAH, RECHGEABLE, 20 MM, 2 PIN, HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Battery Products - Batteries Rechargeable (Secondary) - VL-2020/HFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
VL-2020/HFN
Battery Products - Batteries Rechargeable (Secondary) VL-2020/HFN
BATT LITH 3V 20MAH COIN 20.0MM

BATT LITH 3V 20MAH COIN 20.0MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries Batteries Batteries
Product Number 11-VL-2020/HFN-ND 91-VL-2020/HFN 852169-VL-2020/HFN 101119820 VL-2020/HFN
Product Name Batteries Rechargeable (Secondary) 3V Battery Rechargeable Batteries Rechargeable (Secondary) - VL-2020/HFN Battery Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0200 ampere-hr 0.0200 ampere-hr 0.0200 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

36V Lithium SAFEFlex Material Handling Batteries - FBP-1414 - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 735 ampere-hr
Width / Diameter 20 inch (508 mm)
View Details
BRIX 210 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 to 3.7 volts
View Details
Button Rechargeable Batteries - 525843 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-metal Hydride
Specialty Cells Coin Cell or Button Cell
Capacity 0.0800 ampere-hr
View Details