Panasonic Battery, Li/mno2, 3V, 75Mah; Battery Voltage Panasonic Batteries VAL-2016-5

Description
BATTERY, LI/MNO2, 3V, 75MAH; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:75mAh; Battery Size Code:2016; Battery Terminals:Raised Positive and Flat Negative; External Diameter:20mm; Weight:1.8g RoHS Compliant: NA
Datasheet
Description
BATTERY, LI/MNO2, 3V, 75MAH; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:75mAh; Battery Size Code:2016; Battery Terminals:Raised Positive and Flat Negative; External Diameter:20mm; Weight:1.8g RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery, Li/mno2, 3V, 75Mah; Battery Voltage Panasonic Batteries - 60AJ7083 - Newark, An Avnet Company
Chicago, IL, United States
Battery, Li/mno2, 3V, 75Mah; Battery Voltage Panasonic Batteries
60AJ7083
Battery, Li/mno2, 3V, 75Mah; Battery Voltage Panasonic Batteries 60AJ7083
BATTERY, LI/MNO2, 3V, 75MAH; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:75mAh; Battery Size Code:2016; Battery Terminals:Raised Positive and Flat Negative; External Diameter:20mm; Weight:1.8g RoHS Compliant: NA

BATTERY, LI/MNO2, 3V, 75MAH; Battery Voltage:3V; Battery Technology:Lithium Manganese Dioxide; Battery Capacity:75mAh; Battery Size Code:2016; Battery Terminals:Raised Positive and Flat Negative; External Diameter:20mm; Weight:1.8g RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 60AJ7083
Product Name Battery, Li/mno2, 3V, 75Mah; Battery Voltage Panasonic Batteries
Primary Batteries Lithium Manganese Dioxide; Lithium / Manganese Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK M-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 70 ampere-hr
View Details