Panasonic Proximity Switch UZP321

Description
PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 121317255 - Radwell International
Willingboro, NJ, United States
Proximity Switch
121317255
Proximity Switch 121317255
PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 121317255
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower Ultrasensitive Hall-Effect Switch - A1171EEWLT-P - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-6,5B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers