Panasonic Photoelectric UZJ317

Description
U-TYPE SMALL U-SHAPED 5MM. FREE 2 YEAR RADWELL WARRANTY
Description
U-TYPE SMALL U-SHAPED 5MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 95755284 - Radwell International
Willingboro, NJ, United States
Photoelectric
95755284
Photoelectric 95755284
U-TYPE SMALL U-SHAPED 5MM. FREE 2 YEAR RADWELL WARRANTY

U-TYPE SMALL U-SHAPED 5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 95755284
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1038-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Proximity sensor - SIEN-M5B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers