Panasonic Photoelectric UZD60

Description
FIXED FOCUS DIFFUSE BEAM NPN 5-38MM 0.5MSEC. FREE 2 YEAR RADWELL WARRANTY
Description
FIXED FOCUS DIFFUSE BEAM NPN 5-38MM 0.5MSEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 95686798 - Radwell International
Willingboro, NJ, United States
Photoelectric
95686798
Photoelectric 95686798
FIXED FOCUS DIFFUSE BEAM NPN 5-38MM 0.5MSEC. FREE 2 YEAR RADWELL WARRANTY

FIXED FOCUS DIFFUSE BEAM NPN 5-38MM 0.5MSEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 95686798
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LUA-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIES-Q40B-PA-X-2L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.1000 kHz
View Details
2 suppliers