Panasonic Photoelectric UZA235

Description
DIF.. FREE 2 YEAR RADWELL WARRANTY
Description
DIF.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 37894836 - Radwell International
Willingboro, NJ, United States
Photoelectric
37894836
Photoelectric 37894836
DIF.. FREE 2 YEAR RADWELL WARRANTY

DIF.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 37894836
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLX-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PNB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details