Panasonic Bipolar Transistor UP0431300L

Description
TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP0431300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0431300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP0431300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0431300L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
293-UP0431300L
Bipolar Transistor 293-UP0431300L
TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP0431300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0431300L can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN/PNP SSMINI6 Product overview: UP0431300L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UP0431300L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP0431300L - 053347-UP0431300L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP0431300L
053347-UP0431300L
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP0431300L 053347-UP0431300L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 053347-UP0431300L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz, 80MHz Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 47k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMINI6-F1 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 125mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 053347-UP0431300L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 80MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMINI6-F1
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UP0431300L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UP0431300L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UP0431300L
TRANS PREBIAS NPN/PNP SSMINI6

TRANS PREBIAS NPN/PNP SSMINI6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 293-UP0431300L 053347-UP0431300L UP0431300L
Product Name Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UP0431300L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BCR129E6327HTSA1 - Rochester Electronics
Specs
Package Type PG-SOT23-3
View Details
3 suppliers
Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 6697357 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details