Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR92A1G0L UNR92A1G0L

Description
Manufacturer: Panasonic Win Source Part Number: 938201-UNR92A1G0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 125 mW Surface Mount SSMini3-F3 Package: SC-89, SOT-490 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR92A1G0LDKR, UNR92A1G0LTR, UNR92A1G0LCT
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 938201-UNR92A1G0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 125 mW Surface Mount SSMini3-F3 Package: SC-89, SOT-490 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR92A1G0LDKR, UNR92A1G0LTR, UNR92A1G0LCT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UNR92A1G is a silicon NPN epitaxial planar transistor with built-in resistors, designed for digital circuits. It is packaged in the SSMini3-F3 surface-mount case, measuring 1.60 mm × 1.00 mm with a height of 0.50 mm. The device has a collector-base voltage rating of 50 V, collector-emitter voltage rating of 50 V, and maximum collector current of 80 mA. Total power dissipation is 125 mW, with a junction temperature range of -55°C to +125°C. It complies with the RoHS Directive. Transition frequency is 150 MHz, and collector-emitter saturation voltage is 0.25 V at I_C = 10 mA and I_B = 0.3 mA. Input resistance is 10 kΩ with a tolerance of ±30%. The part is rated for high-density mounting and low power consumption.

Datasheet Summary
Powered by GS/AI

The UNR92A1G is a silicon NPN epitaxial planar transistor with built-in resistors, designed for digital circuits. It is packaged in the SSMini3-F3 surface-mount case, measuring 1.60 mm × 1.00 mm with a height of 0.50 mm. The device has a collector-base voltage rating of 50 V, collector-emitter voltage rating of 50 V, and maximum collector current of 80 mA. Total power dissipation is 125 mW, with a junction temperature range of -55°C to +125°C. It complies with the RoHS Directive. Transition frequency is 150 MHz, and collector-emitter saturation voltage is 0.25 V at I_C = 10 mA and I_B = 0.3 mA. Input resistance is 10 kΩ with a tolerance of ±30%. The part is rated for high-density mounting and low power consumption.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR92A1G0L - 938201-UNR92A1G0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR92A1G0L
938201-UNR92A1G0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR92A1G0L 938201-UNR92A1G0L
Manufacturer: Panasonic Win Source Part Number: 938201-UNR92A1G0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 125 mW Surface Mount SSMini3-F3 Package: SC-89, SOT-490 Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075 Other Part Number: UNR92A1G0LDKR, UNR92A1G0LTR, UNR92A1G0LCT

Manufacturer: Panasonic
Win Source Part Number: 938201-UNR92A1G0L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 80 mA 150 MHz 125 mW Surface Mount SSMini3-F3
Package: SC-89, SOT-490
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Other Part Number: UNR92A1G0LDKR, UNR92A1G0LTR, UNR92A1G0LCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 938201-UNR92A1G0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR92A1G0L
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17552Q3A 30V N-Channel MOSFET - CSD17552Q3A - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SON3x3
View Details
7 suppliers
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMZH120R120M1T - AIMZH120R120M1T - Infineon Technologies AG
Specs
Transistor Type MOSFET
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
View Details
MOSFETs - 1658419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type U-dfn2020
View Details