The UNR511xG series consists of silicon PNP epitaxial planar transistors with built-in resistors for digital circuits, housed in the SMini3-F2 surface-mount package measuring 1.30 mm × 0.90 mm. The series shares a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and a total power dissipation of 150 mW, with a junction temperature range up to 150 °C. It complies with the RoHS Directive and is designed for automatic insertion via tape and magazine packing. The UNR511LG variant includes a resistor ratio of 0.8 to 1.2 for R1/R2, and its hFE ranges from 160 to 260 under specified test conditions. The entire series is rated for operation from -55 °C to 150 °C in storage.
Manufacturer: Panasonic
Win Source Part Number: 938194-UNR511LG0L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 150 mW Surface Mount SMini3-F2
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR511LG0LCT, UNR511LG0LTR, UNR511LG0LDKR
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 938194-UNR511LG0L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR511LG0L |
| Polarity | PNP |