Manufacturer: Panasonic
Win Source Part Number: 901983-UNR211700L
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 80 MHz 200 mW Surface Mount Mini3-G1
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: Mini3-G1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: UNR211700LTR, UN2117-TX, UNR211700LCT-NDR, UNR211700LDKR, UN2117CT, UNR211700LTR-NDR, UN2117-(TX), Q2147367B, UN2117, UNR211700LCT, UNR211700LDKR-NDR, UN2117TR, UN2117CT-ND, UN2117TR-ND
TRANS PREBIAS PNP 50V 0.1A MINI3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 901983-UNR211700L | UNR211700L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - UNR211700L | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |