Panasonic SMD 2A Relay TX2SA-3V-Z

Description
3VDC DPDT 2A/220VDC Telecom Relay, Surface Mount Product overview: TX2SA-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-3V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3VDC DPDT 2A/220VDC Telecom Relay, Surface Mount Product overview: TX2SA-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-3V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A Relay
189-TX2SA-3V-Z
SMD 2A Relay 189-TX2SA-3V-Z
3VDC DPDT 2A/220VDC Telecom Relay, Surface Mount Product overview: TX2SA-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-3V-Z can be used for catalog matching and distributor lookup.

3VDC DPDT 2A/220VDC Telecom Relay, Surface Mount Product overview: TX2SA-3V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TX2SA-3V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic - 11C0452 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic
11C0452
Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic 11C0452
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:3VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TX Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic - 70AH6617 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic
70AH6617
Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic 70AH6617
SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES

SIGNAL RELAY, DPDT, 3VDC, 2A, SMD ROHS COMPLIANT: YES

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - TX2SA-3V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TX2SA-3V-Z
Relays - Signal Relays, Up to 2 Amps TX2SA-3V-Z
RELAY TELECOM DPDT 2A 3V

RELAY TELECOM DPDT 2A 3V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 189-TX2SA-3V-Z 11C0452 70AH6617 TX2SA-3V-Z
Product Name SMD 2A Relay Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic Signal Relay, Dpdt, 3Vdc, 2A, Smd Rohs Compliant Panasonic Relays - Signal Relays, Up to 2 Amps
Approvals RoHS RoHS RoHS
Mounting Surface Mount Surface Mount
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data