5V DPDT Latching Relay, 2A/220VDC, 140mW, Surface Mount Product overview: TQ2SA-L2-5V-X from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V, 2A, 140mW. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 5V, 2A, 140mW, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L2-5V-X can be used for catalog matching and distributor lookup.
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:TQ-SMD Series; Relay Mounting:Surface Mount; Coil Type:Latching Dual Coil; Relay Terminals:Solder; Contact Voltage VAC:-RoHS Compliant: Yes
RELAY TELECOM DPDT 2A 5V
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 189-TQ2SA-L2-5V-X | 10C9831 | TQ2SA-L2-5V-X |
| Product Name | SMD 5V 2A 140mW Relay | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Panasonic | Relays - Signal Relays, Up to 2 Amps |
| Approvals | RoHS | ||
| Mounting | Surface Mount | Surface Mount | |
| Poles | Double Pole (DP) |