Panasonic SMD 1.5V 2A Relay TQ2SA-L-1.5V-Z

Description
1.5V DPDT Signal Relay, 2A, SMD, Latching Product overview: TQ2SA-L-1.5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-1.5V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5V DPDT Signal Relay, 2A, SMD, Latching Product overview: TQ2SA-L-1.5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-1.5V-Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5V 2A Relay
189-TQ2SA-L-1.5V-Z
SMD 1.5V 2A Relay 189-TQ2SA-L-1.5V-Z
1.5V DPDT Signal Relay, 2A, SMD, Latching Product overview: TQ2SA-L-1.5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-1.5V-Z can be used for catalog matching and distributor lookup.

1.5V DPDT Signal Relay, 2A, SMD, Latching Product overview: TQ2SA-L-1.5V-Z from Panasonic is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5V, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1.5V, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-TQ2SA-L-1.5V-Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Relays, Up to 2 Amps - TQ2SA-L-1.5V-Z - 937515-TQ2SA-L-1.5V-Z - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - TQ2SA-L-1.5V-Z
937515-TQ2SA-L-1.5V-Z
Signal Relays, Up to 2 Amps - TQ2SA-L-1.5V-Z 937515-TQ2SA-L-1.5V-Z
Manufacturer: Panasonic Win Source Part Number: 937515-TQ2SA-L-1.5V- Z Series: TQ-SMD Operating Temperature Range: -40°C ~ 85°C Features: Telecom Relay DPDT (2 Form C) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: TQ2SA Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 937515-TQ2SA-L-1.5V-Z
Series: TQ-SMD
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom Relay DPDT (2 Form C) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: TQ2SA
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.41.0020

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - TQ2SA-L-1.5V-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
TQ2SA-L-1.5V-Z
Relays - Signal Relays, Up to 2 Amps TQ2SA-L-1.5V-Z
RELAY TELECOM DPDT 2A 1.5V

RELAY TELECOM DPDT 2A 1.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Electromechanical Relays Solid State Relays
Product Number 189-TQ2SA-L-1.5V-Z 937515-TQ2SA-L-1.5V-Z TQ2SA-L-1.5V-Z
Product Name SMD 1.5V 2A Relay Signal Relays, Up to 2 Amps - TQ2SA-L-1.5V-Z Relays - Signal Relays, Up to 2 Amps
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002408273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1617543-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Ssr, Mosfet, 350V, 120Ma; Contact Form Omron Electronic Components - 45J4050 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; FormB; SPST-NO (1 Form A), SPST-NC (1 Form B)
View Details