Panasonic Power Relays, Over 2 Amps - TF2-48V TF2-48V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099113-TF2-48V Termination: PC Pin Contact Material: Gold, Silver Mounting: SMD (SMT) Coil Resistance: 8.86 kΩ Coil Current: 5.4 mA Contact Current Rating: 1 A Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non-Latching Weight: 2 g Number of Pins: 10 Categories: Power Relays,Over 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): SP2-DC48V; TF2-4.5V; LY2-DC48; 2961448; G2RL-24 DC48; G2R2SDC48S; 4058760000; 5-1393144-9; G2R-2-DC48; LY2N-DC48TF248V; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 110 V Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 48 V
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099113-TF2-48V Termination: PC Pin Contact Material: Gold, Silver Mounting: SMD (SMT) Coil Resistance: 8.86 kΩ Coil Current: 5.4 mA Contact Current Rating: 1 A Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non-Latching Weight: 2 g Number of Pins: 10 Categories: Power Relays,Over 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): SP2-DC48V; TF2-4.5V; LY2-DC48; 2961448; G2RL-24 DC48; G2R2SDC48S; 4058760000; 5-1393144-9; G2R-2-DC48; LY2N-DC48TF248V; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 110 V Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 48 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - TF2-48V - 1099113-TF2-48V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - TF2-48V
1099113-TF2-48V
Power Relays, Over 2 Amps - TF2-48V 1099113-TF2-48V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099113-TF2-48V Termination: PC Pin Contact Material: Gold, Silver Mounting: SMD (SMT) Coil Resistance: 8.86 kΩ Coil Current: 5.4 mA Contact Current Rating: 1 A Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non-Latching Weight: 2 g Number of Pins: 10 Categories: Power Relays,Over 2 Amps Case / Package: DIP Alternative Parts (Cross-Reference): SP2-DC48V; TF2-4.5V; LY2-DC48; 2961448; G2RL-24 DC48; G2R2SDC48S; 4058760000; 5-1393144-9; G2R-2-DC48; LY2N-DC48TF248V; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 110 V Max Current Rating: 1 A Throw Configuration: DPDT Coil Voltage (DC): 48 V

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099113-TF2-48V
Termination: PC Pin
Contact Material: Gold, Silver
Mounting: SMD (SMT)
Coil Resistance: 8.86 kΩ
Coil Current: 5.4 mA
Contact Current Rating: 1 A
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non-Latching
Weight: 2 g
Number of Pins: 10
Categories: Power Relays,Over 2 Amps
Case / Package: DIP
Alternative Parts (Cross-Reference): SP2-DC48V; TF2-4.5V; LY2-DC48; 2961448; G2RL-24 DC48; G2R2SDC48S; 4058760000; 5-1393144-9; G2R-2-DC48; LY2N-DC48TF248V;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 110 V
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 48 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1099113-TF2-48V
Product Name Power Relays, Over 2 Amps - TF2-48V
DC Coil Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHPV-S250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
G5NB PCB Power Relay - G5NB-1A - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays - 1348379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relay, Dpdt, 250Vac, 8A; Contact Configuration Finder - 08X7117 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details