Panasonic Power Relays, Over 2 Amps - ST2-DC5V ST2-DC5V

Description
Manufacturer: Panasonic Win Source Part Number: 897818-ST2-DC5V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1291, 255-1291-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 897818-ST2-DC5V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1291, 255-1291-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST2-DC5V - 897818-ST2-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST2-DC5V
897818-ST2-DC5V
Power Relays, Over 2 Amps - ST2-DC5V 897818-ST2-DC5V
Manufacturer: Panasonic Win Source Part Number: 897818-ST2-DC5V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1291, 255-1291-NDR

Manufacturer: Panasonic
Win Source Part Number: 897818-ST2-DC5V
Series: ST
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPST-NO (2 Form A) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1291, 255-1291-NDR

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST2-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST2-DC5V
Relays - Power Relays, Over 2 Amps ST2-DC5V
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 897818-ST2-DC5V ST2-DC5V
Product Name Power Relays, Over 2 Amps - ST2-DC5V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay, 3Pdt, 250Vac, 10A; Contact Configuration Finder - 13M4495 - Newark, An Avnet Company
Specs
Features Latching
Throw Double Throw
AC Coil Voltage 110 volts
View Details
Power Relays, Over 2 Amps - 39-G5PZ-1A-XDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1393219-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Power Relays - 1217801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
Approvals RoHS
View Details