Panasonic Power Relays, Over 2 Amps - ST1-DC5V ST1-DC5V

Description
Manufacturer: Panasonic Win Source Part Number: 897806-ST1-DC5V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1288, 255-1288-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 897806-ST1-DC5V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1288, 255-1288-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST1-DC5V - 897806-ST1-DC5V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST1-DC5V
897806-ST1-DC5V
Power Relays, Over 2 Amps - ST1-DC5V 897806-ST1-DC5V
Manufacturer: Panasonic Win Source Part Number: 897806-ST1-DC5V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 255-1288, 255-1288-NDR

Manufacturer: Panasonic
Win Source Part Number: 897806-ST1-DC5V
Series: ST
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 255-1288, 255-1288-NDR

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - ST1-DC5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST1-DC5V
Relays - Power Relays, Over 2 Amps ST1-DC5V
RELAY GEN PURPOSE DPST 8A 5V

RELAY GEN PURPOSE DPST 8A 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 897806-ST1-DC5V ST1-DC5V
Product Name Power Relays, Over 2 Amps - ST1-DC5V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Mounting TH
View Details
Power Relays - 2481557 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 125 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details
50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details