General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 6867187P | 39-G2R-2AC24-ND |
| Product Name | Power Relays | Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| AC Coil Voltage | 24 volts | 24 volts |
| Approvals | RoHS |