Panasonic Power Relays, Over 2 Amps - ST1-DC48V ST1-DC48V

Description
Manufacturer: Panasonic Win Source Part Number: 935167-ST1-DC48V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: ST1-DC48V-NDR, -ST1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 935167-ST1-DC48V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: ST1-DC48V-NDR, -ST1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST1-DC48V - 935167-ST1-DC48V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST1-DC48V
935167-ST1-DC48V
Power Relays, Over 2 Amps - ST1-DC48V 935167-ST1-DC48V
Manufacturer: Panasonic Win Source Part Number: 935167-ST1-DC48V Series: ST Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 48VDC Coil Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: ST1-DC48V-NDR, -ST1

Manufacturer: Panasonic
Win Source Part Number: 935167-ST1-DC48V
Series: ST
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 48VDC Coil Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: ST1-DC48V-NDR, -ST1

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
ST1-DC48V
Relays - Power Relays, Over 2 Amps ST1-DC48V
RELAY GEN PURPOSE DPST 8A 48V

RELAY GEN PURPOSE DPST 8A 48V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 935167-ST1-DC48V ST1-DC48V
Product Name Power Relays, Over 2 Amps - ST1-DC48V Relays - Power Relays, Over 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Electromechanical Relays & Contactors - 1-1617785-5 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Power Relays - 1762864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details