Panasonic Power Relays, Over 2 Amps - ST1-DC24V ST1-DC24V

Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260148-ST1-DC24V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Alloy Coil Resistance: 2.4 kOhms Coil Current: 10.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC
Request a Quote
Description
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260148-ST1-DC24V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Alloy Coil Resistance: 2.4 kOhms Coil Current: 10.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - ST1-DC24V - 1260148-ST1-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - ST1-DC24V
1260148-ST1-DC24V
Power Relays, Over 2 Amps - ST1-DC24V 1260148-ST1-DC24V
Manufacturer: Panasonic Electric Works Win Source Part Number: 1260148-ST1-DC24V Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Alloy Coil Resistance: 2.4 kOhms Coil Current: 10.0mA Operate Time: 15ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 8A Switching Voltage: 380VAC, 250VDC - Max Release Time: 10ms Seal Rating: Sealed - Fully Categories: Relays Status: Obsolete Temperature Range - Operating: -40°C ~ 60°C Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: Not Applicable Must Operate Voltage: 19.2 VDC Must Release Voltage: 2.4 VDC

Manufacturer: Panasonic Electric Works
Win Source Part Number: 1260148-ST1-DC24V
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Alloy
Coil Resistance: 2.4 kOhms
Coil Current: 10.0mA
Operate Time: 15ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 8A
Switching Voltage: 380VAC, 250VDC - Max
Release Time: 10ms
Seal Rating: Sealed - Fully
Categories: Relays
Status: Obsolete
Temperature Range - Operating: -40°C ~ 60°C
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable
Must Operate Voltage: 19.2 VDC
Must Release Voltage: 2.4 VDC

Buy Now
Relays - Power Relays, Over 2 Amps - ST1-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
ST1-DC24V
Relays - Power Relays, Over 2 Amps ST1-DC24V
RELAY GEN PURPOSE DPST 8A 24V

RELAY GEN PURPOSE DPST 8A 24V

Supplier's Site
Relay PC Board Mount - 460616 - Radwell International
Willingboro, NJ, United States
Relay PC Board Mount
460616
Relay PC Board Mount 460616
POWER RELAY, COIL VOLTAGE VDC NOM: 24V, COIL RESISTANCE 2400OHM, 1 POLE, RELAY MOUNTING PC BOARD. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, COIL VOLTAGE VDC NOM: 24V, COIL RESISTANCE 2400OHM, 1 POLE, RELAY MOUNTING PC BOARD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1260148-ST1-DC24V ST1-DC24V 460616
Product Name Power Relays, Over 2 Amps - ST1-DC24V Relays - Power Relays, Over 2 Amps Relay PC Board Mount
Resistance 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
Power Relays - 2481842 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 24 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details